The ISL8203M is a highly integrated step-down power module from Intersil Corporation (now Renesas Electronics). This module is designed to provide a simple and efficient solution for point-of-load power conversion. It integrates the controller, MOSFETs, and inductor into a single compact package, simplifying PCB layout and reducing external component count.
Applications:
- Point-of-load (POL) power supplies
- FPGA, DSP, and microcontroller power
- Embedded systems
- Industrial equipment
- Telecommunications infrastructure
Features:
- High efficiency: up to 95%
- Input voltage range: 4.5V to 20V
- Output voltage adjustable from 0.8V to Vin
- Up to 3A output current
- Integrated inductor and MOSFETs
- Overcurrent and overtemperature protection
- Enable and PGOOD (Power Good) signals
- Small form factor package
Benefits:
- Simplified power supply design, reducing time to market
- High efficiency minimizes power loss and heat generation
- Wide input voltage range provides flexibility in various applications
- Adjustable output voltage allows for customization to specific needs
- Comprehensive protection features enhance system reliability
- Compact size enables high-density designs
Additional Details:
The ISL8203M utilizes a synchronous buck regulator topology. It offers a robust set of protection features including overcurrent, overtemperature, and undervoltage lockout. The module's efficiency performance is excellent across a wide range of load conditions. It requires minimal external components, making it ideal for space-constrained applications. Refer to the datasheet for detailed electrical characteristics, thermal performance, and layout recommendations.