EN
  • EN
  • DE

HIP1012ACB-TS2495

Part No HIP1012ACB-TS2495
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824972-HIP1012ACB-TS2495
Ultra Librarian 3D Model Ultra Librarian HIP1012ACB-TS2495 CAD Model

Description

The HIP1012ACB is a power distribution IC manufactured by Intersil Corporation. It's designed to manage and distribute power efficiently in various electronic systems. This device integrates multiple functions, including power monitoring, sequencing, and protection, making it a comprehensive solution for power management applications.

Applications

  • Notebook computers: Used for managing power distribution to different components like the CPU, GPU, and memory.
  • Desktop computers: Implemented in power supplies and motherboards for efficient power regulation.
  • Servers: Managing and protecting power rails for critical components.
  • Industrial control systems: Providing stable and protected power for sensitive electronics.
  • Telecommunications equipment: Used in base stations and networking devices for power management.

Features

  • Overvoltage protection (OVP): Protects downstream components from excessive voltage levels.
  • Undervoltage protection (UVP): Prevents operation at insufficient voltage levels.
  • Overcurrent protection (OCP): Limits current to prevent damage from shorts or excessive loads.
  • Adjustable voltage regulation: Allows for fine-tuning of output voltage levels.
  • Power sequencing: Enables controlled startup and shutdown of power rails.
  • Integrated MOSFET drivers: Reduces external component count and simplifies design.
  • Enable/Disable control: Allows for remote control of power distribution.

Benefits

  • Enhanced system reliability: Protection features prevent damage from common power issues.
  • Improved power efficiency: Optimized regulation minimizes power loss.
  • Simplified design: Integration of multiple functions reduces component count and board space.
  • Increased system stability: Power sequencing ensures proper startup and shutdown.
  • Reduced BOM cost: Integrated drivers and protection features lower the overall bill of materials.

Additional Details

The HIP1012ACB typically operates from a wide input voltage range, making it suitable for various power sources. Its internal MOSFET drivers are optimized for driving N-channel MOSFETs, which are commonly used in power distribution circuits. The device's protection features are programmable, allowing designers to tailor the protection thresholds to the specific requirements of their application. Furthermore, it offers various monitoring capabilities such as voltage and current monitoring, which allows for system diagnostics and fault detection. Package type is typically a small surface mount package.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess