The EL5306ISZ is a triple, low power, rail-to-rail input and output operational amplifier manufactured by Intersil Corporation (now Renesas). It's designed for applications requiring high performance, low power consumption, and operation from a single supply voltage. The EL5306ISZ is available in a SOIC-14 package.
Applications
- Portable Instrumentation
- Battery-Powered Devices
- Signal Conditioning
- Active Filters
- Audio Amplifiers
- Data Acquisition Systems
Features
- Low Power Consumption: 750µA per Amplifier
- Rail-to-Rail Input and Output
- Wide Supply Voltage Range: 2.5V to 5.5V
- High Slew Rate: 2.5 V/µs
- Low Input Bias Current: 1 pA
- SOIC-14 Package
Benefits
- Extended Battery Life: The low power consumption is ideal for portable and battery-powered applications, extending the operating time.
- Full Signal Range: Rail-to-rail input and output capability maximizes the dynamic range of the signal.
- Versatile Operation: The wide supply voltage range allows the amplifier to be used in a variety of applications.
- Good AC Performance: The high slew rate ensures accurate amplification of high-frequency signals.
- High Input Impedance: The low input bias current minimizes loading effects on the signal source.
Additional Details
The EL5306ISZ operational amplifier provides a good combination of performance and low power consumption, making it suitable for a wide range of applications. It features internal compensation for stable operation at all gains. The amplifier is specified for operation over the industrial temperature range of -40°C to +85°C. It requires external bypass capacitors for stable operation. Careful PCB layout and grounding techniques are essential to minimize noise and ensure optimal performance. The datasheet provides detailed information on application circuits, performance characteristics, and package dimensions. It's a cost-effective solution when needing three op-amps in a small package.