EN
  • EN
  • DE

CP82C37A-12

Part No CP82C37A-12
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description CMOS High Performance Programmable DMA Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1162767-CP82C37A-12
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP82C37A-12 CAD Model

Description

The CP82C37A-12 is a CMOS Programmable DMA Controller manufactured by Intersil Corporation. This DMA (Direct Memory Access) controller facilitates high-speed data transfer between memory and peripheral devices without constant CPU intervention, significantly enhancing system performance. It is designed for use in a wide range of embedded systems and computer applications where efficient data handling is crucial.

Applications

  • Industrial Control Systems: Used for managing data flow between sensors, actuators, and memory.
  • Data Acquisition Systems: Facilitates high-speed data collection from various input devices.
  • Embedded Systems: Integrated into embedded systems requiring efficient data transfer.
  • Computer Peripherals: Manages data transfer for devices such as hard drives, network interfaces, and graphics cards.
  • Instrumentation: Enables rapid data processing in test and measurement equipment.

Features

  • Four Independent DMA Channels: Supports simultaneous DMA operations for multiple devices.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Programmable Transfer Modes: Supports various transfer modes, including single transfer, block transfer, and demand transfer.
  • Memory-to-Memory Transfer: Allows direct data transfer between memory locations.
  • Auto-Initialization: Automatically reloads DMA parameters after a transfer.
  • Address Increment/Decrement: Supports incrementing or decrementing memory addresses during transfer.
  • Priority Resolution: Implements a priority scheme for resolving simultaneous DMA requests.

Benefits

  • Increased System Performance: Frees up the CPU from managing data transfers, allowing it to perform other tasks.
  • Reduced CPU Overhead: Minimizes CPU intervention in data transfer processes.
  • Improved Data Transfer Rates: Enables high-speed data transfer between memory and peripherals.
  • Lower Power Consumption: CMOS technology reduces power consumption, making it suitable for battery-powered applications.
  • Enhanced System Reliability: Robust design and error-checking mechanisms ensure data integrity.
  • Flexibility: Programmable transfer modes and address manipulation provide flexibility in system design.

Technical Specifications

The CP82C37A-12 operates with a 12 MHz clock frequency. It supports 24-bit addressing, enabling access to up to 16 MB of memory. It is typically available in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). Detailed specifications regarding voltage requirements, timing characteristics, and pin configurations can be found in the Intersil CP82C37A datasheet.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess