EN
  • EN
  • DE

CA3306E

Part No CA3306E
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description 6-Bit, 15 MSPS, Flash A/D Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1158782-CA3306E
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3306E CAD Model

Description

The CA3306E is a monolithic, high-speed CMOS dual-channel analog switch manufactured by Intersil Corporation. It's designed for applications requiring fast switching speeds, low power consumption, and excellent isolation between channels. The device offers break-before-make switching action, preventing momentary shorting of signals during switching. The CMOS design ensures low quiescent current and high noise immunity.

Applications

  • Analog Signal Multiplexing: Used to select one of multiple analog signals for processing.
  • Sample-and-Hold Circuits: Provides a means of rapidly switching between sampling and holding an analog voltage.
  • Video Signal Switching: Due to its high speed, it can switch video signals with minimal distortion.
  • Audio Signal Routing: Routes audio signals in mixers, signal processors, and other audio equipment.
  • Data Acquisition Systems: Used to switch between different analog inputs for measurement.

Features

  • High Speed Switching: Typical switching times in the nanosecond range.
  • Low Power Consumption: CMOS design minimizes power consumption.
  • Break-Before-Make Switching: Prevents momentary shorting during switching.
  • Wide Supply Voltage Range: Operates from a single supply of 3V to 15V.
  • TTL/CMOS Compatible Logic Inputs: Interfaces easily with digital control circuitry.
  • Low On-Resistance: Minimizes signal attenuation during switching.
  • High Off-Isolation: Provides excellent isolation between channels when switched off.

Benefits

  • Improved System Performance: High-speed switching minimizes delays and improves overall system performance.
  • Reduced Power Consumption: CMOS design allows for energy-efficient operation.
  • Enhanced Reliability: Break-before-make switching prevents potential damage from short circuits.
  • Simplified Interface: TTL/CMOS compatible inputs simplify integration with digital systems.
  • Minimized Signal Loss: Low on-resistance ensures minimal signal attenuation.

Additional Details

The CA3306E is typically available in a 14-lead DIP or SOIC package. Key specifications include a typical on-resistance of 75 ohms, and an off-isolation of -80 dB at 1 MHz. The operating temperature range is generally specified from -40°C to +85°C. The switch is controlled by two digital inputs, which determine the state of each channel. Careful layout and decoupling techniques are recommended to minimize noise and ensure optimal performance. As this part is listed as END-OF-LIFE, consider carefully if its use is appropriate for new designs.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess