EN
  • EN
  • DE

CA3161E

Part No CA3161E
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description BCD to Seven Segment Decoder/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1158746-CA3161E
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA3161E CAD Model

Description

The CA3161E is a BCD-to-Seven Segment Decoder/Driver manufactured by Intersil (now Renesas). This IC is designed to take a binary coded decimal (BCD) input and convert it to the appropriate signals to drive a seven-segment display. It's an older part, so details may be limited, but a comprehensive description can be provided based on available information.

The CA3161 is a monolithic integrated circuit that accepts a 4-bit BCD input and drives a seven-segment LED display. It includes internal latches to hold the BCD data, allowing the display to remain stable even when the input data is changing. The 'E' suffix probably designates the package type, or a similar detail.

Applications

  • Digital Clocks: Displaying time using seven-segment displays.
  • Digital Counters: Displaying counts from digital circuits.
  • Instrumentation Readouts: Displaying measurements from instruments.
  • Panel Meters: Displaying voltage, current, or other parameters.
  • Industrial Control Panels: Displaying status information.

Features

  • BCD-to-Seven Segment Decoding: Converts BCD input to seven-segment drive signals.
  • Internal Latches: Holds BCD data for stable display.
  • Constant Current Outputs: Provides constant current to the LED segments for uniform brightness.
  • Blanking Input: Allows the display to be turned off.
  • Lamp Test Input: Allows all segments to be turned on for testing.

Benefits

  • Simplified Display Interface: Simplifies the interface between digital circuits and seven-segment displays.
  • Stable Display: Latches ensure a stable display even with changing input data.
  • Uniform Brightness: Constant current outputs provide uniform brightness across all segments.
  • Easy to Use: Straightforward to implement in digital circuits.
  • Reduced Component Count: Integrates the decoding and driving functions into a single package.

The CA3161E is typically packaged in a 16-pin DIP package. It requires a 5V power supply. The output current is typically around 20mA per segment. The internal latches are usually controlled by a latch enable input. The blanking input allows the display to be turned off, and the lamp test input allows all segments to be turned on for testing purposes. Given its age, modern decoder/driver ICs may offer improved features or lower power consumption, and may be more readily available.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess