EN
  • EN
  • DE

PFC-D1206-03-47R0-1200-DD

Part No PFC-D1206-03-47R0-1200-DD
Manufacturer International Resistive
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038798-PFC-D1206-03-47R0-1200-DD
Categories OEM Parts(O-R)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PFC-D1206-03-47R0-1200-DD CAD Model

Description

The PFC-D1206-03-47R0-1200-DD is a precision film chip resistor manufactured by International Resistive. The '1206' in the part number indicates the resistor's physical size in inches (0.12 inch length x 0.06 inch width), and '47R0' signifies a resistance value of 47 ohms. The '1200' represents the temperature coefficient and 'DD' the tolerance.

Applications:

  • Current Sensing: Used for accurate current sensing in power supplies and motor control circuits.
  • Voltage Dividers: Employed in precision voltage divider networks for instrumentation and measurement equipment.
  • Feedback Resistors: Integrated as feedback resistors in operational amplifier circuits for stable gain control.
  • Precision Circuits: Utilized in high-precision analog circuits requiring stable and accurate resistance values.
  • Calibration Equipment: Used in calibration equipment to ensure accuracy and stability.

Features:

  • Resistance Value: 47 Ohms.
  • Size: 1206 (0.12 inch x 0.06 inch).
  • Tolerance: High precision tolerance.
  • Film Resistor: Uses a thin film resistive element.
  • Temperature Coefficient: Very low temperature coefficient.
  • Surface Mount Device (SMD): Designed for surface mount assembly.

Benefits:

  • Accurate Resistance: Provides an accurate and stable resistance value.
  • Small Size: Compact size for high-density circuit board layouts.
  • Stable Performance: Delivers stable performance over a wide temperature range.
  • Low Noise: Exhibits low noise characteristics for sensitive applications.
  • Reliable Operation: Offers reliable operation and long-term stability.

Additional Details:

The PFC-D1206-03-47R0-1200-DD is designed for automated surface mount assembly processes. It's commonly used in applications where precision and stability are critical. The power rating of the resistor is an important parameter to consider, as it determines the maximum power dissipation without causing damage. The datasheet provides information on the resistor's operating temperature range, voltage coefficient, and other important specifications. The thin film construction contributes to its low noise and high stability. The surface mount design allows for efficient and cost-effective PCB assembly. Proper soldering techniques are essential to ensure reliable connections and prevent damage to the resistor. The '1200' value of the temperature coefficient translates to a very small change in resistance per degree Celsius, further enhancing its precision.

You May Also Be Interested in

Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess