EN
  • EN
  • DE

AS1090R9HLF

Part No AS1090R9HLF
Manufacturer International Resistive
Catalog OEM Parts (A - B)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977068-AS1090R9HLF
Categories OEM Parts(A-B)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS1090R9HLF CAD Model

Description

The AS1090R9HLF is a precision resistor manufactured by International Resistive Company (IRC). It's part of their AS series, known for high stability and reliability. The '0R9' indicates a resistance value of 0.9 Ohms. The 'HLF' likely denotes that it is a RoHS-compliant, lead-free component.

Applications

  • Current Sensing: Measuring current in power supplies, motor control circuits, and battery management systems.
  • Voltage Division: Creating precise voltage dividers in instrumentation and measurement equipment.
  • Feedback Control: Providing feedback in amplifier circuits and control loops.
  • Calibration Circuits: Used in precision calibration equipment.
  • Power Electronics: Limiting and controlling current in power electronic circuits.

Features

  • Low Resistance Value: 0.9 Ohm resistance.
  • High Stability: Maintains its resistance value over time and temperature.
  • Low Temperature Coefficient of Resistance (TCR): Minimal change in resistance with temperature variations.
  • High Power Rating: Capable of dissipating a significant amount of power.
  • RoHS Compliant: Lead-free construction for environmental compliance.

Benefits

  • Accurate Current Measurement: Low resistance value enables precise current sensing.
  • Stable Circuit Performance: High stability ensures consistent performance over time.
  • Minimal Temperature Drift: Low TCR minimizes the impact of temperature changes on circuit accuracy.
  • Reliable Operation: High power rating allows for reliable operation in demanding applications.
  • Environmental Responsibility: RoHS compliance demonstrates a commitment to environmental protection.

Additional Details

The specific technical specifications for the AS1090R9HLF resistor, such as its power rating, tolerance, TCR value, and package size, can be found in the International Resistive Company (IRC) datasheet. It is typically a surface-mount device (SMD) for automated assembly. Proper soldering techniques are essential to ensure a reliable connection. The resistor's operating temperature range is typically specified in the datasheet. Derating may be required at higher temperatures. The resistor's construction typically involves a resistive element deposited on a ceramic substrate. The 'AS' series of resistors are often used in applications requiring high precision and stability.

You May Also Be Interested in

CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
CJT Connectors
Lowest to $0.0137
Intel
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess