The IRLR8103VTR is a 30V, 4.7A Logic Level N-Channel MOSFET manufactured by International Rectifier (now Infineon Technologies). It's designed for low voltage, high-speed switching applications.
Applications:
- DC-DC Converters
- Power Management in Portable Devices
- Motor Control
- Load Switching
- Logic Level Gate Drive Circuits
Features:
- Voltage Rating: 30V
- Continuous Drain Current: 4.7A
- Logic Level Gate Drive
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Surface Mount Package (SOT-223)
Benefits:
- Efficient power switching with low RDS(on).
- Direct logic level drive simplifies interfacing with microcontrollers and other digital circuits.
- Fast switching speed minimizes switching losses.
- Small size for high-density circuit board designs.
- Reliable performance in a variety of applications.
Additional Details:
The IRLR8103VTR is designed for applications where a logic level gate drive is required. This means it can be directly driven by 5V or 3.3V logic signals without the need for additional gate drive circuitry. The low on-resistance (RDS(on)) minimizes power dissipation and improves efficiency. Its fast switching speed makes it suitable for high-frequency switching applications such as DC-DC converters and motor control.
The SOT-223 surface mount package allows for efficient heat dissipation and easy assembly. This MOSFET is commonly used in portable devices, power management circuits, and motor control applications where efficiency, size, and logic level compatibility are critical.