The AUIRLR3636TRPBF is an automotive-qualified MOSFET from International Rectifier (now Infineon Technologies). It is designed for use in automotive applications where high efficiency and reliability are required.
Applications
- Automotive motor control
- Automotive DC-DC converters
- Automotive load switches
- Automotive lighting
- Automotive solenoid control
Features
- Automotive qualified
- Logic-level gate drive
- Low on-resistance (RDS(on))
- High avalanche energy rating
- 175°C operating temperature
- RoHS compliant
Benefits
- Improved fuel efficiency in automotive applications
- Reduced power losses
- Simplified gate drive circuitry
- Enhanced system reliability
- Suitable for harsh automotive environments
Specifications
The AUIRLR3636TRPBF has a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 53A (depending on the case temperature). The typical RDS(on) at VGS=4.5V is very low, minimizing conduction losses. The device is packaged in a D-PAK (TO-252) package for efficient heat dissipation. It is designed to withstand high avalanche energies, making it robust against inductive load switching. This MOSFET is commonly used in automotive electronic control units (ECUs) for various applications.
Examples of its use include power windows, door locks, and fuel pump control.