EN
  • EN
  • DE

AUIRFR3806TRPBF

Part No AUIRFR3806TRPBF
Manufacturer International Rectifier
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818124-AUIRFR3806TRPBF
Ultra Librarian 3D Model Ultra Librarian AUIRFR3806TRPBF CAD Model

Description

The AUIRFR3806TRPBF is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by International Rectifier (now Infineon Technologies). It is designed for high-performance power switching applications. This MOSFET offers a combination of low on-resistance and fast switching speed, making it suitable for various industrial and commercial applications.

Applications:

  • DC-DC converters
  • Motor control
  • Power inverters
  • Synchronous rectification
  • Uninterruptible Power Supplies (UPS)

Features:

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche rated
  • Lead-free
  • RoHS compliant

Benefits:

  • High efficiency in power switching applications
  • Reduced power losses
  • Robust performance under transient conditions
  • Environmentally friendly
  • Increased system reliability

Additional Details:

The AUIRFR3806TRPBF MOSFET features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 60A. Its low on-resistance minimizes power dissipation, leading to higher energy efficiency. The fast switching speed reduces switching losses, further improving overall efficiency. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage. The device is lead-free and RoHS compliant, meeting environmental regulations. International Rectifier, now part of Infineon Technologies, is a reputable manufacturer known for high-quality power semiconductors. The MOSFET comes in an I-Pak package, which provides good thermal performance and allows for efficient heat dissipation. The device is suitable for applications where space is limited and high performance is required. The 'TRPBF' suffix indicates that the device is tape and reel packaged and lead-free. Its robust design and high-performance characteristics make it an ideal choice for engineers designing power electronic systems. Its avalanche capability is crucial for designs requiring additional protection against inductive kickback.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3485 $58.7125
60+ $1.9269 $115.6140
93+ $1.8667 $173.6031
128+ $1.8064 $231.2192
166+ $1.7463 $289.8858
222+ $1.5656 $347.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess