EN
  • EN
  • DE

AUIPS6031RTR

Part No AUIPS6031RTR
Manufacturer International Rectifier
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Switch High Side
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+Rohs
Reference case TO-252-5
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 722318-AUIPS6031RTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AUIPS6031
Introduction Date September 12, 2011
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AUIPS6031RTR CAD Model

Description

The AUIPS6031RTR is an intelligent power distribution switch IC from International Rectifier (now Infineon Technologies). It's designed to control and protect power distribution in automotive and other demanding applications. The device integrates various protection features and diagnostic capabilities to ensure reliable system operation.

Applications:

  • Automotive Applications: Power distribution in automotive ECUs, body control modules, and lighting systems.
  • Industrial Control Systems: Protecting loads in industrial automation equipment, PLCs, and motor drives.
  • Power Supplies: Improving the reliability and safety of power supplies.
  • Solid State Relays: Driving and protecting solid-state relays.
  • General Power Distribution: Replacing discrete components in power distribution circuits.

Features:

  • Overcurrent Protection: Limits the output current to a safe level, protecting the load from damage.
  • Short-Circuit Protection: Quickly shuts down the output in the event of a short circuit.
  • Overvoltage Protection: Protects the load from excessive voltage.
  • Thermal Shutdown: Disables the output if the device temperature exceeds a safe limit.
  • Fault Reporting: Provides a status output signal indicating fault conditions.
  • Controlled Turn-On: Minimizes inrush current during startup.
  • Programmable Current Limit: Allows adjusting the current limit to match the load requirements.

Benefits:

  • Enhanced System Reliability: Protects against overcurrent, short-circuit, and overvoltage conditions, improving system reliability.
  • Simplified Design: Integrates multiple protection features into a single device, simplifying circuit design.
  • Reduced Component Count: Reduces the number of external components required for power distribution and protection.
  • Improved Safety: Prevents damage to sensitive electronic components and reduces the risk of fire.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.

Additional Details:

The AUIPS6031RTR typically operates with a supply voltage range suitable for automotive systems (e.g., 5V to 36V). It is available in a surface mount package. The device’s current limit can be programmed using an external resistor. It's crucial to consult the datasheet for specific operating conditions, thermal considerations, and absolute maximum ratings. The device also features diagnostic capabilities, allowing for easy fault detection and system monitoring. Proper PCB layout is essential for optimal thermal performance and EMI reduction. This device might also include features like undervoltage lockout and reverse battery protection.

The AUIPS6031RTR provides a robust and integrated solution for power distribution and protection in automotive and industrial applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess