EN
  • EN
  • DE

2N4221

Part No 2N4221
Manufacturer InterFET Corporation
Catalog Hard To Find
Description N-Channel Silicon Junction Field-Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer InterFET Corporation
Win Source Part Number 1123847-2N4221
Manufacturer Homepage www.interfet.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N4221 CAD Model

Description

The 2N4221 is a P-Channel Junction Field Effect Transistor (JFET) manufactured by InterFET Corporation. It is designed for low-noise amplifier and switching applications where high input impedance and low leakage currents are crucial.

Applications:

  • Low-Noise Amplifiers: Used in audio preamplifiers and sensitive measurement equipment.
  • High-Impedance Buffers: Provides impedance matching between high-impedance sources and low-impedance loads.
  • Analog Switches: Functions as a switch in analog signal processing circuits.
  • Current Sources: Used to create stable current sources in various applications.
  • Sample-and-Hold Circuits: Employed in sample-and-hold circuits for data acquisition systems.

Features:

  • High Input Impedance: Minimizes loading effects on the signal source.
  • Low Noise: Ensures minimal signal distortion in sensitive applications.
  • Low Leakage Current: Reduces unwanted current flow in the circuit.
  • High Gain: Provides significant signal amplification.

Benefits:

  • Improved Signal Fidelity: Maintains the integrity of the signal with minimal distortion.
  • Accurate Measurements: Enables precise measurements in sensitive equipment.
  • Reduced Power Consumption: Operates efficiently with minimal power requirements.
  • Stable Performance: Provides consistent and reliable operation in various conditions.

Additional Details:

The 2N4221 typically features a gate-source breakdown voltage (V(BR)GSS) of -30V and a drain current (IDSS) of a few milliamps. It usually comes in a TO-92 package. Ensure proper biasing for optimal performance and consult the datasheet for precise electrical characteristics.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess