EN
  • EN
  • DE

TS80C186EB20

Part No TS80C186EB20
Manufacturer Intel
Catalog HOT - SALES and EOL Components (T)
Description 16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 052319-TS80C186EB20
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TS80C186EB20 CAD Model

Description

The TS80C186EB20 is a high-performance, low-power 16-bit microcontroller manufactured by Intel. It's based on the 80C186 architecture and is designed for embedded control applications requiring significant processing power and memory capacity.

Applications:

  • Industrial control systems.
  • Networking equipment.
  • Telecommunications devices.
  • Embedded systems requiring real-time processing.
  • Automated test equipment.

Features:

  • 80C186 instruction set compatible.
  • 20 MHz operating frequency.
  • Integrated memory controller.
  • DMA controller.
  • Programmable timers.
  • Serial communication interfaces (UARTs).
  • Parallel I/O ports.

Benefits:

  • High processing speed for demanding applications.
  • Reduced system cost and board space due to integrated peripherals.
  • Flexible memory interface for various memory types.
  • Efficient data transfer with DMA controller.
  • Versatile communication capabilities.
  • Low power consumption for battery-powered applications.

Additional Details:

The TS80C186EB20 includes features such as power management modes to reduce power consumption during idle periods. It supports various memory types, including SRAM, EPROM, and flash memory. The integrated DMA controller allows for high-speed data transfers between memory and peripherals without CPU intervention. The programmable timers can be used for generating waveforms, timing events, and controlling external devices. Detailed specifications regarding memory addressing capabilities, interrupt handling, power consumption characteristics, and pin configurations are available in the Intel datasheet. The device is typically packaged in a surface-mount package suitable for automated assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
YCbCr/YPbPr Signal and Sync Processor for Digital TV, Progressive Scan TV and Double Scan TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
DOWB-CONVERTER IC WITH PLL FOR SATELLITE TUNER
Need more? Email Us
Toshiba Semiconductor and Storage
Y LUMINANCE TRANSIENT IMPROVER IC
Need more? Email Us
Toshiba Semiconductor and Storage
Deflection Processor IC for TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC (WITH YUV INTERFACE AND ACB)
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7161 $62.8644
9+ $12.8944 $116.0496
14+ $12.4925 $174.8950
20+ $12.0894 $241.7880
25+ $11.6863 $292.1575
34+ $10.4770 $356.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess