EN
  • EN
  • DE

TP80C31BH1

Part No TP80C31BH1
Manufacturer Intel
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 086338-TP80C31BH1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP80C31BH1 CAD Model

Description

The TP80C31BH1 is a microcontroller from Intel, belonging to the MCS-51 family. It's an 8-bit microcontroller designed for embedded control applications, offering a balance of performance and cost-effectiveness.

Applications

  • Industrial Automation: Used in control systems for machinery and processes in factories.
  • Consumer Electronics: Found in appliances, toys, and other consumer devices requiring control logic.
  • Instrumentation: Used in measuring instruments and data acquisition systems.
  • Security Systems: Integrated into alarm systems and access control devices.
  • Embedded Systems Development: Used as a general-purpose microcontroller for various embedded projects.

Features

  • 8-bit CPU: Contains an 8-bit central processing unit for data processing and control.
  • 128 Bytes of Internal RAM: Provides internal RAM for data storage and manipulation.
  • Two 16-bit Timers/Counters: Includes timers/counters for timing and counting applications.
  • Four 8-bit I/O Ports: Offers general-purpose input/output ports for interfacing with external devices.
  • Serial Communication: Supports serial communication via UART for communication with other devices.

Benefits

  • Versatile Control: Enables versatile control of external devices and systems.
  • Real-Time Operation: Supports real-time control applications.
  • Ease of Programming: Can be programmed using assembly language or C.
  • Low Power Consumption: Designed for low-power operation.
  • Compact Design: Available in a compact package for easy integration.

Additional Details

The TP80C31BH1 operates on a 5V power supply and is typically clocked using an external crystal oscillator. It does not have on-chip ROM or Flash memory for program storage, requiring external memory devices such as EPROM or Flash. The microcontroller supports interrupts from various sources, allowing for event-driven programming.

Detailed specifications, including pinout diagrams and timing characteristics, are available in the Intel datasheet for the TP80C31BH1. Proper use of the device requires a thorough understanding of its architecture and instruction set.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess