The Intel TE28F320J3A-110 is a 32-Mbit (4 M x 8 or 2 M x 16) Flash memory device fabricated using Intel's advanced ETOX VII (Embedded Tunnel Oxide) Flash technology. It's designed for high-performance, low-power applications requiring fast read access and reliable data storage. This memory device operates at 3.0 V, making it suitable for a wide range of embedded systems.
Applications:
- Embedded systems requiring non-volatile memory
- Industrial control systems
- Networking equipment
- Portable devices such as PDAs and digital cameras
- Automotive electronics
Features:
- 32-Mbit density (4 M x 8 or 2 M x 16 configurable)
- 3.0 V single-supply operation
- Asynchronous page mode operation for fast data throughput
- 110 ns access time
- Sector protection to prevent accidental program or erase operations
- Extended temperature range available for harsh environments
- Low power consumption for battery-powered applications
- x8/x16 data bus configurable
Benefits:
- Fast read access improves system performance.
- Low power consumption extends battery life in portable devices.
- Sector protection enhances data security and system reliability.
- Wide operating voltage range provides design flexibility.
- High endurance ensures long-term data retention.
- Compact package options allow for space-constrained designs.
Additional Details:
The TE28F320J3A-110 supports sector protection features, which are crucial for safeguarding critical code and data. It’s available in various package options to meet different application requirements. The device's asynchronous page mode operation allows for fast data throughput, which is essential in applications requiring real-time data processing. Its low power consumption makes it ideal for battery-operated devices where energy efficiency is paramount.
The ETOX VII Flash technology used in this device ensures high reliability and endurance. The device is designed to withstand a large number of program/erase cycles, making it suitable for applications that require frequent data updates. The device also supports a variety of security features to prevent unauthorized access to the stored data. The 110ns access time contributes significantly to overall system performance, minimizing latency during data retrieval.