EN
  • EN
  • DE

TB28F400B5T80

Part No TB28F400B5T80
Manufacturer Intel
Catalog Electronic Wholesale
Description SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1264247-TB28F400B5T80
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB28F400B5T80 CAD Model

Description

The TB28F400B5T80 is a 4 Mbit (512 K x 8) Flash memory device manufactured by Intel. It's a non-volatile memory solution commonly used in embedded systems for storing firmware, boot code, and configuration data. This Flash memory offers reliable data storage and fast read access times, making it suitable for a range of applications.

Applications

  • Embedded systems firmware storage
  • Boot code storage in microcontrollers
  • Configuration data storage in industrial equipment
  • Networking devices (routers, switches) for storing operating systems
  • Portable electronic devices

Features

  • 4 Mbit (512 K x 8) memory organization
  • Fast read access times (80 ns)
  • Single 5V power supply
  • Sector Erase Architecture
  • Erase Suspend/Resume
  • Hardware Reset Pin
  • Common Flash Interface (CFI) compatible
  • Available in various package options (e.g., TSOP)

Benefits

  • Non-volatile data storage: Retains data even when power is removed.
  • Fast read access: Enables quick retrieval of stored information.
  • Sector Erase: Allows for efficient partial memory updates.
  • Low power consumption: Suitable for battery-powered applications.
  • Reliable data storage: Ensures data integrity over a long period.
  • Ease of integration: CFI compatibility simplifies integration into existing systems.

Additional Details

The TB28F400B5T80 utilizes Flash memory technology, which allows for in-system programmability and eraseability. This simplifies firmware updates and reduces the need for external programming equipment. The sector erase architecture enables selective erasure of memory blocks, optimizing the erase process and extending the lifespan of the memory device. The device operates on a single 5V power supply, simplifying power supply design. It is typically available in a TSOP (Thin Small Outline Package) for surface mount assembly. This device is often used in legacy embedded systems that require reliable and non-volatile memory. Refer to the datasheet for detailed timing diagrams, electrical characteristics, and package dimensions.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess