EN
  • EN
  • DE

SLGYW SU2300

Part No SLGYW SU2300
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 326131-SLGYW SU2300
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLGYW SU2300 CAD Model

Description

The Intel SLGYW SU2300 is a mobile processor belonging to the Celeron family. Designed for ultra-portable laptops and netbooks, it offers a balance of performance and power efficiency for everyday computing tasks.

Applications:

  • Netbooks
  • Entry-level Laptops
  • Mobile Internet Devices (MIDs)
  • Point of Sale (POS) systems
  • Thin Clients

Features:

  • Dual-Core Architecture: Provides improved multitasking capabilities compared to single-core processors.
  • Low Power Consumption: Designed for extended battery life in mobile devices.
  • Integrated Memory Controller: Supports DDR3 memory for faster data access.
  • Intel Virtualization Technology (VT-x): Enables virtualization for improved manageability and security.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts processor frequency and voltage to conserve power.
  • 64-bit Computing: Supports 64-bit operating systems and applications.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without significant performance slowdown.
  • Extended Battery Life: Enables longer usage time on mobile devices, reducing the need for frequent charging.
  • Enhanced Responsiveness: Provides a smoother and more responsive user experience for everyday tasks.
  • Virtualization Support: Allows users to run multiple operating systems on a single machine, improving resource utilization.
  • Energy Efficiency: Reduces power consumption and heat generation, contributing to a quieter and more comfortable computing experience.

Additional Details:

The Intel Celeron SU2300 (SLGYW) has a clock speed of 1.2 GHz and a 1 MB L2 cache. It is manufactured using a 45nm process. The processor supports a front-side bus (FSB) speed of 800 MHz. It integrates an Intel GMA 4500MHD graphics controller. It has a thermal design power (TDP) of 10W.

The SLGYW SU2300 is a suitable choice for users who require a balance of performance and power efficiency in a compact and mobile form factor. It is commonly found in older netbooks and entry-level laptops designed for basic productivity and internet browsing.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess