EN
  • EN
  • DE

SLGAG

Part No SLGAG
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo SL9300 (1.60GHz U-FCBGA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954769-SLGAG
Series *
Ultra Librarian 3D Model Ultra Librarian SLGAG CAD Model

Description

The Intel SLGAG is a CPU, specifically an Intel Core 2 Duo processor. This processor was commonly used in both desktop and laptop computers, offering a balance of performance and energy efficiency. This processor is designed for a specific socket type, usually LGA775 for desktops or Socket P/479 for laptops depending on the specific model.

Applications:

  • Desktop computers
  • Laptop computers
  • All-in-one PCs
  • Small form factor PCs

Features:

  • Dual-core architecture: Enables simultaneous execution of multiple tasks, improving overall system responsiveness.
  • Wide range of clock speeds: Available in various clock speeds to suit different performance needs.
  • Energy efficiency: Designed to consume relatively low power, especially in mobile versions.

Benefits:

  • Improved multitasking: Handles multiple applications and background processes smoothly.
  • Responsive performance: Provides a good user experience for everyday computing tasks and some more demanding applications.
  • Reduced power consumption: Helps lower electricity bills and extends battery life in laptops.

Additional Details:

Based on available information, the Intel SLGAG corresponds to a Core 2 Duo T9550 processor. This processor features a 2.66 GHz clock speed, 6 MB of L2 cache, and an 1066 MHz FSB (Front Side Bus). It has a TDP (Thermal Design Power) of 35W, making it suitable for laptop computers. It uses the Socket P. The Core 2 Duo T9550 was known for offering excellent performance for mobile computing, making it ideal for demanding tasks and games on the go.

It is compatible with the Intel GM45 Express Chipset and related chipset variants. It supports Intel Virtualization Technology (VT-x), enhancing its capabilities for virtualization environments. It can run a wide range of operating systems, including Windows XP, Windows Vista, Windows 7, and various Linux distributions.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess