EN
  • EN
  • DE

SLA4E

Part No SLA4E
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo T5550 (1.83GHz u-FCPGA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954941-SLA4E
Series *
Ultra Librarian 3D Model Ultra Librarian SLA4E CAD Model

Description

The Intel SLA4E is a processor typically found in mobile computing devices such as laptops and notebooks. It is likely a member of the Celeron M or Pentium M family of processors, designed for energy efficiency and general-purpose computing tasks.

Applications

  • Laptops
  • Notebooks
  • Netbooks (older models)
  • Embedded Systems (power-sensitive applications)

Features

  • Single-Core Architecture: Executes instructions sequentially.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts processor voltage and frequency to conserve power and reduce heat.
  • SSE2 Instruction Set: Supports Streaming SIMD Extensions 2, improving multimedia performance.
  • Micro-FCPGA or Micro-FCBGA Packaging: Compact packaging suitable for mobile devices.
  • Low Power Consumption: Designed for extended battery life in portable computers.

Benefits

  • Extended Battery Life: Low power consumption results in longer usage on a single battery charge.
  • Affordable Computing: Often found in budget-friendly laptops and notebooks.
  • Suitable for Basic Tasks: Provides adequate performance for web browsing, document editing, and email.
  • Compact Design: Allows for thinner and lighter laptop designs.
  • Reduced Heat Output: Low thermal profile reduces the need for extensive cooling solutions.

Technical Specifications

Specifications can vary depending on the specific model of the SLA4E, but generally include:

  • Core Count: 1
  • Clock Speed: Typically ranging from approximately 1.0 GHz to 2.0 GHz.
  • FSB Speed: 400 MHz or 533 MHz.
  • Cache: L2 Cache (e.g., 512KB or 1MB).
  • Socket Type: Socket 479 (mPGA479M) or Socket M (mPGA478MT).
  • TDP: Thermal Design Power typically ranges from 5W to 27W.
  • Instruction Set: x86, SSE2

The Intel SLA4E is a processor focused on power efficiency and cost-effectiveness, making it a suitable choice for basic computing needs in mobile environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess