EN
  • EN
  • DE

SL7DV

Part No SL7DV
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon 2.8GHz PPGA (S604)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955495-SL7DV
Series *
Ultra Librarian 3D Model Ultra Librarian SL7DV CAD Model

Description

The Intel SL7DV is a Pentium 4 processor designed for desktop computers. Part of the Northwood family, it offers a balance of performance and features suitable for a range of home and office applications.

Applications

  • Desktop PCs for general productivity tasks
  • Home computers for web browsing, email, and multimedia consumption
  • Office workstations for document editing and data entry
  • Entry-level gaming systems
  • Small business servers

Features

  • NetBurst Microarchitecture: Designed to deliver high clock speeds and improved performance for demanding applications.
  • 533 MHz Front Side Bus (FSB): Facilitates faster data transfer between the processor and the chipset.
  • 512KB L2 Cache: Provides quick access to frequently used data, reducing latency and enhancing overall system responsiveness.
  • Hyper-Threading Technology (HTT): Enables a single physical processor core to act as two logical processors, improving multitasking capabilities.
  • Supports MMX, SSE, and SSE2 Instruction Sets: Enhances performance in multimedia and other computationally intensive tasks.

Benefits

  • Improved Multitasking: Hyper-Threading Technology allows users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced Performance: The high clock speed and large L2 cache ensure smooth and responsive operation in a variety of applications.
  • Reliable Operation: Intel's reputation for quality and reliability ensures stable and dependable performance over time.
  • Compatibility: Designed to work with a wide range of motherboards and chipsets that support the Socket 478 interface.
  • Cost-Effective Solution: Offers a good balance of performance and price, making it a suitable choice for budget-conscious users.

Additional Details

The Intel SL7DV Pentium 4 processor operates at a clock speed of approximately 2.66 GHz. It utilizes the Socket 478 interface and requires a motherboard that supports this socket type. The 512KB L2 cache and 533 MHz FSB contribute significantly to its performance profile. The addition of Hyper-Threading Technology further enhances its capabilities, making it a capable processor for a variety of applications.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess