EN
  • EN
  • DE

S87C51FB(R7315)

Part No S87C51FB(R7315)
Manufacturer Intel
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187278-S87C51FB(R7315)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C51FB(R7315) CAD Model

Description

The Intel S87C51FB(R7315) is a high-performance 8-bit microcontroller based on the MCS-51 architecture. This microcontroller integrates a powerful CPU, Flash memory, RAM, I/O ports, and various peripherals into a single chip, providing a cost-effective and versatile solution for a wide range of embedded applications.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Found in appliances, remote controls, and audio/video equipment.
  • Automotive Electronics: Employed in engine management systems, dashboard controllers, and anti-lock braking systems (ABS).
  • Instrumentation: Used in data acquisition systems, digital meters, and testing equipment.
  • Telecommunications: Integrated in modems, routers, and cellular base stations.

Features:

  • 8-bit CPU: High-performance 8051-compatible processor.
  • Flash Memory: On-chip Flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: Internal RAM for data storage during program execution.
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices.
  • Timers/Counters: Built-in timers and counters for timing and counting functions.
  • Serial Communication: UART for serial communication with other devices.
  • Interrupt System: Flexible interrupt system for handling asynchronous events.

Benefits:

  • High Performance: Provides fast instruction execution for demanding applications.
  • Easy Programming: Compatible with standard MCS-51 development tools, simplifying software development.
  • Cost-Effective: Integrated peripherals reduce the need for external components, lowering system cost.
  • Reprogrammable: Flash memory allows for easy updates and modifications to the program.
  • Versatile: Suitable for a wide range of applications due to its flexible architecture and features.

Technical Specifications:

The S87C51FB(R7315) typically operates with a clock frequency up to 24 MHz. It features a power-saving mode to reduce power consumption in idle states. The microcontroller also includes a watchdog timer to prevent program crashes and ensure reliable operation. Available in various package options, this microcontroller offers flexibility in system design and integration.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess