EN
  • EN
  • DE

S80C51-1

Part No S80C51-1
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 309343-S80C51-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S80C51-1 CAD Model

Description

The Intel S80C51-1 is a high-performance microcontroller belonging to the popular MCS-51 family. It's designed for embedded control applications requiring robust performance and a rich feature set. This microcontroller builds upon the 8051 architecture by offering enhanced speed and efficiency while maintaining compatibility with the existing code base.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and process control systems.
  • Consumer Electronics: Found in appliances, remote controls, and audio/video equipment.
  • Automotive Electronics: Employed in engine management systems, dashboard controllers, and anti-lock braking systems (ABS).
  • Telecommunications: Utilized in modems, routers, and other communication devices.
  • Medical Devices: Integrated into patient monitoring systems, diagnostic equipment, and drug delivery systems.

Features

  • High-Speed CPU: Offers improved clock speeds and instruction execution times compared to standard 8051 microcontrollers.
  • On-chip ROM/EPROM: Provides non-volatile memory for program storage.
  • RAM: Includes internal RAM for data storage and temporary calculations.
  • I/O Ports: Features multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timers/Counters: Incorporates multiple timers and counters for timing events, generating PWM signals, and implementing real-time control.
  • Serial Communication: Supports UART, SPI, and I2C serial communication protocols for interfacing with peripherals and other microcontrollers.
  • Interrupt System: Includes a flexible interrupt system for responding to external events and internal conditions.

Benefits

  • Increased Performance: Enables faster and more efficient execution of control algorithms.
  • Code Compatibility: Maintains compatibility with existing 8051 code, reducing development time and costs.
  • Flexible I/O: Provides versatile I/O ports that can be configured for a wide range of applications.
  • Integrated Peripherals: Includes essential peripherals such as timers, counters, and serial communication interfaces.
  • Cost-Effective: Offers a competitive price point for embedded control applications.

Additional Details

The S80C51-1 typically operates on a 5V power supply and is available in various package options. It supports a wide range of development tools and emulators. The microcontroller is often used in applications where real-time performance and low power consumption are critical requirements. For precise technical specifications, including memory size, operating frequency, and I/O port configurations, please consult the official Intel datasheet.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
AMCC
Lowest to $2.8182
SONiX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess