EN
  • EN
  • DE

RK80546HE0831M

Part No RK80546HE0831M
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Pentium 4 532 HT (1M Cache, 3.06 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954824-RK80546HE0831M
Series *
Ultra Librarian 3D Model Ultra Librarian RK80546HE0831M CAD Model

Description

The Intel RK80546HE0831M is a CPU, specifically an Intel Pentium M processor. The Intel Pentium M processor was designed primarily for mobile computing, providing a balance of performance and power efficiency. This processor is for a Socket 479 platform.

Applications:

  • Laptop computers
  • Mobile workstations
  • Embedded systems requiring low power consumption

Features:

  • Single-core architecture: Executes instructions sequentially.
  • Low power consumption: Designed to minimize power usage, extending battery life in mobile devices.
  • Socket 479 compatibility: Designed for specific laptop motherboards using this socket type.

Benefits:

  • Extended battery life: Allows for longer use on a single charge in laptop applications.
  • Reduced heat generation: Minimizes heat output, enabling quieter and more comfortable laptop operation.
  • Reliable performance: Provides sufficient processing power for everyday tasks and mobile applications.

Additional Details:

Based on available information, the Intel RK80546HE0831M corresponds to a Pentium M 755 processor. This processor features a 2.0 GHz clock speed, 2 MB of L2 cache, and a 400 MHz FSB (Front Side Bus). It has a TDP (Thermal Design Power) of 21W, which is very low compared to desktop processors.

It is compatible with Intel 855 and 915 chipsets for mobile platforms. It supports Enhanced Intel SpeedStep Technology, which dynamically adjusts the processor's clock speed and voltage to conserve power. This processor can run operating systems such as Windows XP and various Linux distributions. It was commonly used in laptops that required long battery life and reliable performance for mobile computing tasks.

You May Also Be Interested in

STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess