EN
  • EN
  • DE

RJ80536UC0052M S L8A2

Part No RJ80536UC0052M S L8A2
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 479
RoHS Compliant
Win Source Part Number 1015082-RJ80536UC0052M S L8A2
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJ80536UC0052M S L8A2 CAD Model

Description

The RJ80536UC0052M S L8A2 is an Intel Xeon processor. This specific part number likely refers to an Intel Xeon LV (Low Voltage) processor designed for server and workstation applications where power efficiency and performance are critical. The processor supports advanced features such as virtualization, error correction, and enhanced security capabilities.

Applications:

  • Server computers
  • Workstations
  • Embedded systems
  • Network appliances
  • Storage servers
  • Blade servers

Features:

  • Intel Xeon processor architecture
  • Multiple cores for parallel processing
  • Integrated memory controller
  • Support for DDR memory
  • Intel Virtualization Technology (VT-x)
  • Intel Trusted Execution Technology (TXT)
  • Enhanced Intel SpeedStep Technology
  • Integrated PCI Express controller

Benefits:

  • High performance for demanding workloads
  • Power efficiency for reduced energy consumption
  • Enhanced security features
  • Improved virtualization capabilities
  • Increased system reliability
  • Scalability for future growth

Additional Details:

This Intel Xeon processor is designed to deliver optimal performance per watt, making it ideal for environments where power and cooling are limited. The multiple cores allow it to handle multiple tasks simultaneously, improving overall system throughput. The integrated memory controller reduces latency and improves memory bandwidth. Support for DDR memory ensures compatibility with the latest memory technologies. Intel Virtualization Technology (VT-x) enables the processor to run multiple virtual machines concurrently, improving resource utilization. Intel Trusted Execution Technology (TXT) provides a hardware-based security mechanism to protect against unauthorized access. Enhanced Intel SpeedStep Technology dynamically adjusts the processor's clock speed and voltage to optimize power consumption. The integrated PCI Express controller provides high-speed I/O connectivity. The specific S-Spec number (S L8A2) indicates the stepping and other details specific to this processor model. Given it's an older Xeon part, it would likely be used in legacy systems or for specific embedded applications with compatible chipsets.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess