The Intel RG82865GV (SL77X) is a Graphics and Memory Controller Hub (GMCH) designed for desktop computing platforms. It supports Intel Pentium 4 and Celeron processors, integrating graphics functionality and memory control into a single chip.
Applications:
- Desktop Computers
- Workstations
- Small Form Factor PCs
Features:
- Supports Intel Pentium 4 and Celeron processors with a 400/533/800 MHz system bus.
- Integrated Intel Extreme Graphics 2 engine for enhanced graphics performance.
- Supports up to 4GB of DDR SDRAM memory for efficient data processing.
- AGP 8X interface for high-performance external graphics card support.
- Integrated display controller for CRT and LCD monitors.
- Direct Media Interface (DMI) for communication with the I/O Controller Hub (ICH).
Benefits:
- Improved System Performance: The RG82865GV optimizes data transfer between the processor, memory, and graphics components, resulting in improved system responsiveness and performance.
- Integrated Graphics: The Intel Extreme Graphics 2 engine provides sufficient graphics capabilities for everyday computing tasks, reducing the need for a separate graphics card in some applications.
- Memory Support: Supports up to 4GB of DDR SDRAM memory, allowing for efficient multitasking and smooth operation of memory-intensive applications.
- Flexibility: The AGP 8X interface allows users to upgrade to a dedicated graphics card for enhanced gaming or professional graphics applications.
- Cost-Effective Solution: Integrating graphics and memory control functions into a single chip reduces overall system cost and complexity.
Additional Details:
The RG82865GV (SL77X) is part of the Intel 865 family of chipsets. It is typically paired with an I/O Controller Hub (ICH) via the Direct Media Interface (DMI). The ICH provides support for peripherals such as USB, audio, and storage devices. The 'SL77X' marking indicates a specific sSpec number, which defines the specific stepping and features of the chip. The chipset supports various display outputs, including CRT and LCD monitors. It is designed to meet the power and thermal requirements of desktop computing environments.