EN
  • EN
  • DE

R80286-10

Part No R80286-10
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 289911-R80286-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R80286-10 CAD Model

Description

The Intel R80286-10 is a 16-bit microprocessor introduced by Intel in the early 1980s. It represents a significant advancement over its predecessor, the 8086, offering enhanced performance and memory management capabilities. This processor operates at a clock speed of 10 MHz.

Applications:

  • Personal Computers: The R80286-10 was widely used in IBM PC AT and compatible personal computers, becoming a cornerstone of the computing landscape during its era.
  • Industrial Control Systems: Due to its processing power and reliability, the R80286-10 found applications in industrial control systems, managing automated processes and equipment.
  • Embedded Systems: The processor was also employed in certain embedded systems that required real-time processing and memory management.

Features:

  • 16-bit Architecture: Offers efficient data processing for a wide range of applications.
  • 10 MHz Clock Speed: Provides a considerable level of processing power compared to earlier microprocessors.
  • Protected Mode Operation: Introduces protected mode, which enables multitasking and memory protection, enhancing system stability and security.
  • Memory Management Unit (MMU): Integrated MMU supports up to 16 MB of physical memory and 1 GB of virtual memory.
  • Real Address Mode: Maintains compatibility with the 8086 processor through real address mode.

Benefits:

  • Improved Performance: The R80286-10 delivers significantly improved performance over the 8086, enabling faster execution of applications and enhanced multitasking capabilities.
  • Enhanced Memory Management: The MMU allows for efficient memory utilization and protection, improving system reliability.
  • Software Compatibility: Compatible with a wide range of software developed for the IBM PC AT and other systems based on the 80286 architecture.
  • Increased System Stability: Protected mode operation enhances system stability by preventing applications from interfering with each other's memory space.
  • Wider Range of Applications: Enables the use of more complex and demanding applications compared to earlier processors.

The R80286-10 played a crucial role in the evolution of personal computing, paving the way for more advanced processors and operating systems. Its features and capabilities made it a popular choice for a variety of applications, ranging from personal computers to industrial control systems.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess