EN
  • EN
  • DE

QH25F320S33B8

Part No QH25F320S33B8
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 285731-QH25F320S33B8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QH25F320S33B8 CAD Model

Description

The QH25F320S33B8 is a 32 Mbit serial Flash memory device from Intel, designed for applications requiring reliable and non-volatile storage. It offers high density and fast access times, making it suitable for firmware storage, data logging, and embedded systems.

Applications:

  • Embedded Systems: Storage for boot code, configuration parameters, and application software in microcontroller-based systems.
  • Data Logging: Efficient storage of sensor data and system logs in industrial and environmental monitoring devices.
  • Firmware Storage: Storage and updates for firmware in consumer electronics, network devices, and industrial equipment.
  • Industrial Control Systems: Reliable storage for critical parameters and control algorithms in automation systems.
  • IoT Devices: Storage for device configuration, sensor data, and firmware in Internet of Things applications.

Features:

  • Memory Size: 32 Mbit (4 MB) of storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for easy connection to microcontrollers and processors.
  • Operating Voltage: 3.3V operating voltage, compatible with a wide range of embedded systems.
  • Page Programming: Page programming for faster write operations.
  • Sector Erase: Sector erase functionality allowing selective memory erasure.
  • Write Protection: Hardware and software write protection to prevent accidental data corruption.
  • Temperature Range: Wide operating temperature range suitable for industrial environments.

Benefits:

  • Non-Volatile Storage: Data is retained even when power is off, ensuring data integrity.
  • Compact Form Factor: Small package size allows for easy integration into space-constrained designs.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • High Reliability: Designed for high endurance and data retention, ensuring long-term reliability.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and processors.
  • Fast Access Times: Enables quick access to stored data, improving system performance.

Additional Details:

The QH25F320S33B8 supports standard SPI protocols and offers a variety of programming options, including page programming and sector erase. It incorporates advanced security features to protect against unauthorized access and data corruption. The device is available in different package types to meet various design requirements. It provides a robust and efficient storage solution for demanding applications.

You May Also Be Interested in

Broadcom Limited
Lowest to $25.9933
Qualcomm
Lowest to $19.0076
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess