EN
  • EN
  • DE

QG82910GML SLA9L

Part No QG82910GML SLA9L
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834607-QG82910GML SLA9L
Ultra Librarian 3D Model Ultra Librarian QG82910GML SLA9L CAD Model

Description

The Intel QG82910GML (SLA9L) is a Mobile Intel® 910GML Express Chipset. This chipset is a core component of older mobile computing platforms, providing essential functionalities for graphics processing, memory management, and I/O connectivity. It's designed for use in laptops and other portable devices.

Applications

  • Legacy Laptops
  • Embedded Systems
  • Industrial Control Systems

Features

  • Integrated Graphics: Includes Intel Graphics Media Accelerator (GMA) 900.
  • Memory Controller: Supports DDR2 memory.
  • Chipset Northbridge: Connects CPU to memory and graphics.
  • I/O Connectivity: Provides interfaces for peripherals.

Benefits

  • Integrated Graphics: Reduces system cost and power consumption compared to discrete graphics.
  • Memory Support: Enables efficient data access for applications.
  • Chipset Functionality: Provides essential connectivity and control for the system.
  • Legacy System Support: Suitable for maintaining older systems and applications.

Technical Details

The QG82910GML chipset features the Intel Graphics Media Accelerator (GMA) 900, an integrated graphics solution providing basic graphics capabilities for displaying visual content. It also integrates a memory controller that supports DDR2 memory, enabling the processor to access system memory for running applications and storing data. As a Northbridge component, the QG82910GML acts as a central hub for connecting the CPU, memory, and graphics subsystem. It also provides I/O connectivity, allowing the system to interface with peripherals such as storage devices, USB ports, and network adapters.

The chipset is fabricated using a specific process technology, which influences its power consumption and thermal characteristics. Its package type and pinout are designed for compatibility with specific motherboard layouts and socket types. The QG82910GML plays a vital role in enabling the functionality of legacy mobile computing platforms, offering a balance of performance, power efficiency, and cost-effectiveness for its intended applications. The SLA9L sSpec number identifies a particular stepping or revision of the chipset, indicating specific manufacturing characteristics or feature enhancements.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess