EN
  • EN
  • DE

QD8751H

Part No QD8751H
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004637-QD8751H
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QD8751H CAD Model

Description

The Intel QD8751H is a single-chip 8-bit microcontroller. It's a member of the MCS-51 family, known for its robust architecture and widespread use in embedded systems.

Applications:

  • Industrial Control Systems: Used for controlling machinery and automation processes.
  • Robotics: Employed in robot control systems for motor control and sensor data processing.
  • Instrumentation: Found in various instruments for data acquisition and control.
  • Consumer Electronics: Can be found in older appliances and electronic devices for basic control functions.
  • Automotive Systems: Used in some automotive applications for engine control and other functions (likely older systems).

Features:

  • Architecture: 8-bit MCS-51 architecture.
  • Memory: Includes on-chip ROM (Read-Only Memory) or EPROM (Erasable Programmable Read-Only Memory) for program storage.
  • RAM: Contains on-chip RAM (Random Access Memory) for data storage.
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices.
  • Timers/Counters: Includes timers and counters for timing and counting functions.
  • Serial Communication: Features a serial communication interface for serial data transfer.
  • Interrupts: Supports multiple interrupt sources for event-driven programming.

Benefits:

  • Integrated Solution: Combines processing, memory, and I/O functions on a single chip.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Cost-Effective: Provides a cost-effective solution for simple to moderate complexity control tasks.
  • Easy to Program: Supported by a variety of development tools and programming languages.
  • Mature Architecture: Benefits from a well-established and widely supported architecture.

Additional Details:

The QD8751H typically includes features like a UART (Universal Asynchronous Receiver/Transmitter) for serial communication, timers for generating precise time delays, and interrupt handling capabilities for responding to external events. It’s often used with external memory devices to expand the available memory space. Specific versions may have different memory sizes, operating speeds, and package types. Datasheets provide detailed information on pin configurations, electrical characteristics, and programming instructions. Due to its age, the QD8751H is primarily used in legacy systems and for educational purposes. Modern microcontrollers offer significantly higher performance and features. It's vital to consult the datasheet to ensure correct usage and avoid potential damage. EPROM versions need to be erased with UV light before reprogramming.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess