EN
  • EN
  • DE

QD8259A

Part No QD8259A
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026708-QD8259A
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QD8259A CAD Model

Description

The QD8259A is a Programmable Interrupt Controller (PIC) manufactured by Intel. This device is designed to manage multiple interrupt requests from various peripherals within a computer system. It prioritizes these interrupts and signals the CPU to handle them in an efficient manner. The 8259A simplifies the interrupt handling process, enabling the system to respond quickly to various events.

Applications

  • IBM PC and compatible systems
  • Industrial control systems
  • Embedded systems
  • Interrupt management
  • Peripheral device interrupt handling

Features

  • Programmable interrupt controller: Configurable interrupt management.
  • 8 interrupt inputs: Handles up to eight interrupt requests.
  • Priority resolution: Prioritizes interrupt requests for efficient handling.
  • Cascadable: Supports multiple 8259A devices for handling more than eight interrupts.
  • Interrupt masking: Allows selective enabling/disabling of interrupt requests.
  • Vectored interrupts: Provides unique interrupt vectors for each interrupt source.

Benefits

  • Efficient interrupt handling: Simplifies the interrupt management process.
  • Improved system responsiveness: Enables quick response to various events.
  • Flexible configuration: Programmable features allow customization for different systems.
  • Reduced CPU overhead: Offloads interrupt management tasks from the CPU.
  • Standard architecture: Widely used in IBM PC and compatible systems.

Additional Details

The QD8259A requires proper initialization to configure its operating mode and interrupt vectors. The interrupt request (IRQ) lines from peripheral devices are connected to the 8259A's interrupt inputs. The 8259A prioritizes these requests and signals the CPU via the interrupt request (INTR) line. The CPU then acknowledges the interrupt and fetches the interrupt vector from the 8259A. Proper interrupt handling routines must be implemented in software to service the interrupt requests. Multiple 8259A devices can be cascaded to handle more than eight interrupt sources. Consult the datasheet for detailed specifications on programming, timing, and electrical characteristics. This Programmable Interrupt Controller is a vital component in older computer systems for effectively managing hardware interrupts.

You May Also Be Interested in

Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess