EN
  • EN
  • DE

PXA270C5C520

Part No PXA270C5C520
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834509-PXA270C5C520
Ultra Librarian 3D Model Ultra Librarian PXA270C5C520 CAD Model

Description

The Intel PXA270 (codenamed Bulverde) is a processor based on the XScale microarchitecture, designed for mobile and embedded applications. The PXA270C5C520 variant indicates a specific version of this processor, likely with a clock speed of 520MHz, designed for optimal balance between performance and power consumption. It was a popular choice for personal digital assistants (PDAs) and other portable devices requiring efficient processing and low power usage.

Applications

  • Personal Digital Assistants (PDAs): Served as the central processing unit for managing tasks, applications, and data.
  • Handheld Gaming Devices: Powered early generations of portable gaming consoles requiring low power and reasonable processing capabilities.
  • Industrial Handhelds: Used in ruggedized handheld devices for data collection, inventory management, and other field applications.
  • Mobile Point-of-Sale (POS) Systems: Enabled mobile payment processing and inventory tracking.
  • Thin Clients: Used in some thin client devices for accessing remote desktops and applications.

Features

  • XScale Microarchitecture: Based on Intel's XScale technology, optimized for low power consumption.
  • Integrated Memory Controller: Provides efficient access to external memory.
  • Advanced Power Management: Includes features for dynamic voltage and frequency scaling to minimize power usage.
  • Multimedia Acceleration: Includes hardware acceleration for audio and video processing.
  • Connectivity Options: Supports various connectivity interfaces such as USB, UART, and Bluetooth.

Benefits

  • Low Power Consumption: Extends battery life in portable devices.
  • High Performance for Mobile Applications: Provides adequate processing power for common mobile tasks.
  • Integrated Features: Reduces the need for external components, simplifying system design.
  • Robust Multimedia Capabilities: Enables smooth playback of audio and video content.
  • Wide Range of Connectivity Options: Facilitates seamless integration with various peripherals and networks.

The PXA270C5C520 is typically packaged in a BGA (Ball Grid Array) package for surface mounting. Its technical specifications include a 32-bit architecture, support for various memory types, and a range of I/O interfaces. Specific voltage requirements, operating temperatures, and power consumption figures can be found in the official Intel datasheet for the PXA270 processor family. Although now considered a legacy product, the PXA270's design principles and low-power focus had a significant impact on the development of mobile processors that followed.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.6051 $105.2102
3+ $43.1630 $129.4890
5+ $41.8142 $209.0710
6+ $40.4654 $242.7924
8+ $39.1165 $312.9320
10+ $35.0700 $350.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess