EN
  • EN
  • DE

PMB9811.HV1.0

Part No PMB9811.HV1.0
Manufacturer Intel
Catalog PMIC - Power Management - Specialized
Description PMB 9811.HV1.0 (FORMER INFINEON) / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Intel
Series *
Package Bulk
Product Status Active
Base Product Number PMB9811
Standard Package 73 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1195843-PMB9811.HV1.0
Ultra Librarian 3D Model Ultra Librarian PMB9811.HV1.0 CAD Model

Description

The PMB9811.HV1.0 is a baseband processor manufactured by Intel (originally Infineon Technologies). Baseband processors are essential components in mobile communication devices, responsible for handling the physical layer functions of wireless communication, including encoding, modulation, and signal processing. Due to limited public information on this specific variant, the following description is based on the general functionality of Intel's PMB98xx series baseband processors.

Applications:

  • Mobile Phones: Core component in cellular phones for managing wireless communication.
  • Wireless Modems: Used in USB modems and other wireless data devices.
  • IoT Devices: Integrated into IoT devices requiring cellular connectivity.
  • Automotive Telematics: Employed in vehicle communication systems for emergency calls and data transmission.

Features:

  • Multi-Band Support: Supports various cellular frequency bands (e.g., GSM, UMTS, LTE).
  • Modulation and Demodulation: Performs modulation and demodulation of radio signals.
  • Channel Coding and Decoding: Implements channel coding and decoding for error correction.
  • Protocol Stack Processing: Handles the lower layers of the cellular protocol stack.

Benefits:

  • Reliable Wireless Communication: Ensures robust and efficient communication over cellular networks.
  • High Data Throughput: Supports high data rates for fast internet access.
  • Low Power Consumption: Optimizes power usage to extend battery life.
  • Global Compatibility: Supports various cellular standards used worldwide.

Additional Details:

The PMB9811.HV1.0 likely incorporates a digital signal processor (DSP) core, memory interfaces, and various peripherals for interfacing with other components in the mobile device. The HV1.0 likely refers to a specific hardware revision. Specifications detailed in the datasheet would outline the supported frequency bands, modulation schemes (e.g., QPSK, 16QAM, 64QAM), and power consumption characteristics. Additionally, the PMB9811.HV1.0 would likely integrate security features such as encryption and authentication to protect against unauthorized access to the cellular network.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess