EN
  • EN
  • DE

PH28F640W18BE60

Part No PH28F640W18BE60
Manufacturer Intel
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intel
Win Source Part Number 347555-PH28F640W18BE60
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH28F640W18BE60 CAD Model

Description

The PH28F640W18BE60 is a 64-Mbit (8 M x 8 or 4 M x 16) CMOS Flash memory device. It is produced by Intel. This device is designed for high-performance, low-power applications and features a 1.8V power supply for read and write operations.

Applications:

  • Embedded systems
  • Wireless communication devices
  • Handheld devices
  • Networking equipment
  • Industrial control systems

Features:

  • 64-Mbit (8 M x 8 or 4 M x 16) CMOS Flash memory
  • 1.8V power supply for read and write operations
  • Asynchronous read operation
  • Page mode operation
  • Common Flash Interface (CFI) for device identification
  • Erase Suspend/Resume
  • Program Suspend/Resume
  • Write protection features
  • Low power consumption

Benefits:

  • High Density Storage: Provides a large storage capacity for code and data.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Fast Access Times: Enables quick data retrieval and execution.
  • Reliable Data Storage: Ensures data integrity and longevity.
  • Ease of Integration: Common Flash Interface simplifies system integration.

Technical Specifications:

The PH28F640W18BE60 operates with a 1.8V power supply. It features fast read access times and supports page mode operation for increased throughput. The device also incorporates advanced write protection features to prevent accidental data corruption. It uses a standard TSOP package for easy mounting on PCBs.

This flash memory is ideal for applications that require non-volatile storage with low power consumption and high performance. Its reliability and feature set make it suitable for various embedded systems and portable devices.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess