EN
  • EN
  • DE

PF28F1602C3TD70

Part No PF28F1602C3TD70
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 273192-PF28F1602C3TD70
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PF28F1602C3TD70 CAD Model

Description

The Intel PF28F1602C3TD70 is a 16-Megabit (2M x 8 or 1M x 16) CMOS Flash Memory device organized as 2M x 8 or 1M x 16. It is manufactured using Intel’s advanced ETOX™ (EPROM Tunnel Oxide) flash memory technology. This device offers high performance and low power consumption, making it suitable for a variety of embedded applications.

Applications

  • Embedded Systems
  • Networking Equipment
  • Telecommunications Devices
  • Industrial Control Systems
  • Consumer Electronics

Features

  • 16-Megabit (2M x 8 or 1M x 16) architecture
  • CMOS Flash Memory Technology
  • High Performance: Fast access times to improve system throughput.
  • Low Power Consumption: Extends battery life in portable applications.
  • Erase Suspend Capability: Allows interruption of erase operations for read access.
  • Hardware Reset Input: Ensures reliable system startup.
  • Common Flash Interface (CFI): Provides device identification and parameter information.
  • Sector Protection: Prevents accidental program or erase of critical memory sectors.
  • Top or Bottom Boot Block configurations

Benefits

  • Improved System Performance: Fast access times reduce latency and improve responsiveness.
  • Extended Battery Life: Low power consumption minimizes energy usage.
  • Enhanced Data Security: Sector protection prevents unauthorized modifications.
  • Simplified System Design: Common Flash Interface streamlines integration.
  • Increased Reliability: Hardware reset ensures consistent operation.
  • Flexible Memory Organization: Configurable boot block options for versatile applications.

Technical Specifications

  • Density: 16 Megabit
  • Organization: 2M x 8 or 1M x 16
  • Technology: CMOS Flash
  • Access Time: 70ns
  • Operating Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C
  • Package: TSOP

The PF28F1602C3TD70 is a reliable and efficient flash memory solution for embedded systems, offering a combination of high performance, low power consumption, and advanced security features.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.2617
NIKO-SEM
Lowest to $0.6537
NVIDIA
Lowest to $0.6468
STMicroelectronics
Lowest to $3.2617
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Lowest to $1.2688
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess