EN
  • EN
  • DE

PA28F016S3-120 3.3V

Part No PA28F016S3-120 3.3V
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083783-PA28F016S3-120 3.3V
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA28F016S3-120 3.3V CAD Model

Description

The PA28F016S3-120 3.3V is a 16-Megabit (2M x 8) Smart3 Flash Memory device manufactured by Intel. It's designed for high-performance, low-power applications where fast access times and reliable data storage are critical.

Applications:

  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems
  • Mobile Devices
  • Automotive Electronics

Features:

  • 16-Megabit (2M x 8) Organization: Provides ample storage capacity for code and data.
  • 3.3V Power Supply: Low voltage operation reduces power consumption.
  • 120 ns Access Time: Fast read and write times for quick data retrieval and storage.
  • Smart3 Architecture: Offers advanced features like boot code protection and flexible sectoring.
  • Sector Erase Capability: Allows for selective erasure of memory blocks.
  • Extended Temperature Range: Operates reliably in a wide range of environmental conditions.

Benefits:

  • High Performance: Fast access times enable quick system response and efficient data processing.
  • Low Power Consumption: 3.3V operation reduces power requirements, extending battery life in portable devices.
  • Flexible Memory Management: Smart3 architecture provides advanced features for efficient memory management.
  • Reliable Data Storage: Designed for long-term data retention and reliable operation.
  • Easy Integration: Standard interface simplifies integration into embedded systems.

Additional Details:

The PA28F016S3-120 3.3V is a parallel flash memory device that offers a combination of high performance, low power consumption, and advanced features. It is commonly used in embedded systems to store boot code, application code, and data. The Smart3 architecture provides features like boot code protection, which prevents unauthorized access to critical system code. The sector erase capability allows for selective erasure of memory blocks, which can improve memory utilization. The extended temperature range ensures reliable operation in harsh environments. Designers should consult the datasheet for detailed specifications, including timing parameters, power consumption, and packaging information.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Essentra Components
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Samtec Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Runic Technology
Lowest to $0.2254
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess