The Intel P85C220-80 is a microcontroller peripheral device designed for integration with Intel's microcontroller families. It primarily functions as a communication interface, providing features such as serial communication and parallel I/O. Its 80 indicates an 80 MHz clock speed rating.
Applications
- Embedded systems requiring serial communication (e.g., RS-232, RS-485).
- Industrial control systems for data acquisition and control.
- Instrumentation and measurement devices.
- Automotive electronics for communication and control functions.
- Consumer electronics requiring communication interfaces.
Features
- Serial communication interface (SCI) with programmable baud rate.
- Parallel I/O ports for general-purpose input/output.
- Timer/counter for timing and counting functions.
- Interrupt controller for handling interrupt requests.
- On-chip oscillator for clock generation.
- Low power consumption.
- 80 MHz clock speed.
Benefits
- Enables serial communication between microcontrollers and other devices.
- Provides flexible I/O capabilities for interfacing with external peripherals.
- Offers timing and counting functions for real-time applications.
- Simplifies interrupt handling for efficient system operation.
- Reduces system cost by integrating multiple functions into a single chip.
- Improves system reliability through robust design and manufacturing.
- Allows for energy-efficient designs.
Additional Details
The P85C220-80 typically operates at a voltage of 5V. It is often packaged in a DIP or PLCC package for easy integration into circuit boards. The specific number of I/O pins and memory capacity may vary depending on the specific configuration. Refer to the Intel datasheet for detailed specifications.