EN
  • EN
  • DE

P82C42PE

Part No P82C42PE
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Description UNIVERSAL PERIPHERAL INTERFACE CHMOS 8-BIT SLAVE MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266881-P82C42PE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P82C42PE CAD Model

Description

The Intel P82C42PE is a peripheral interface device designed to enhance the functionality and integration of microprocessors within embedded systems. It serves primarily as a keyboard/mouse controller and I/O interface. This component aims to streamline communication between peripheral devices and the central processing unit, optimizing overall system performance.

Applications

  • Embedded Systems
  • Industrial Automation
  • Computer Peripherals
  • Keyboard and Mouse Control

Features

  • Keyboard/Mouse Controller: Integrated keyboard and mouse interface logic simplifies peripheral integration.
  • I/O Port Expansion: Provides additional I/O ports to connect various external devices.
  • Interrupt Handling: Manages interrupts from peripherals to ensure efficient CPU utilization.
  • Programmable Features: Offers programmable options to customize I/O operations and interrupt configurations.
  • Direct Memory Access (DMA) support.

Benefits

  • Simplified Peripheral Integration: Reduces the complexity of interfacing with keyboards, mice, and other peripherals.
  • Enhanced System Performance: Optimizes data transfer and interrupt handling for improved efficiency.
  • Flexibility: Allows for customization through programmable options, catering to diverse application requirements.
  • Reduced Board Space: Integrates multiple functions into a single chip, minimizing board space and cost.

Additional Details

The P82C42PE communicates with the main processor using a parallel interface, ensuring rapid data transfer. Its programmable interrupt controller manages interrupt requests from various peripherals, streamlining CPU operations. Furthermore, its compatibility with a wide range of Intel microprocessors enhances its versatility in different embedded environments. The device typically operates within a 5V power supply range and is available in various package types, facilitating easy integration into existing systems. Proper configuration through its control registers is crucial for optimal performance and compatibility.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
STMicroelectronics
Lowest to $3.2617
Renesas Electronics America
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Toko America Inc.
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess