EN
  • EN
  • DE

P8284A/L7510938

Part No P8284A/L7510938
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266842-P8284A/L7510938
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P8284A/L7510938 CAD Model

Description

The Intel P8284A is a clock generator and ready interface designed for use with Intel's 8086 and 8088 microprocessors. Its primary function is to generate the system clock signal required by the CPU and other system components. Additionally, it synchronizes the READY signal, which is crucial for memory and peripheral devices that may require more time to respond to CPU requests.

Applications:

  • IBM PC and XT Computers: Used as the clock generator and READY signal synchronizer in early IBM PCs.
  • Industrial Control Systems: Providing accurate timing signals for real-time control applications.
  • Embedded Systems: Generating clock signals for microprocessor-based embedded systems.
  • Test Equipment: Used in test equipment requiring precise timing control.
  • Data Acquisition Systems: Synchronizing data acquisition processes with accurate clock signals.

Features:

  • Crystal Oscillator: Contains an on-chip crystal oscillator for generating a stable clock signal.
  • Clock Division: Divides the crystal frequency to produce the required CPU clock frequency.
  • READY Synchronization: Synchronizes the READY signal from memory and peripherals to ensure proper data transfer.
  • RESET Generation: Generates a reset signal for the CPU and other system components.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits:

  • Stable Clock Signal: Provides a stable and accurate clock signal for reliable system operation.
  • Simplified System Design: Integrates clock generation and READY synchronization into a single chip.
  • Improved System Reliability: Ensures proper data transfer by synchronizing the READY signal.
  • Reduced Component Count: Reduces the number of discrete components required for clock generation and synchronization.
  • Easy to Use: Simple interface makes it easy to integrate into a system.

Additional Details:

The P8284A typically operates from a +5V power supply. The crystal frequency is typically a multiple of the desired CPU clock frequency. The device is commonly packaged in an 18-pin DIP (Dual In-line Package). The READY synchronization circuitry ensures that the CPU does not access memory or peripherals before they are ready, preventing data corruption.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5773 $59.5049
31+ $3.7561 $116.4391
48+ $3.6383 $174.6384
66+ $3.5216 $232.4256
85+ $3.4038 $289.3230
114+ $3.0515 $347.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess