EN
  • EN
  • DE

P28F020-150

Part No P28F020-150
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Description 28F020 2048K (256K X 8) CMOS FLASH MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 265868-P28F020-150
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P28F020-150 CAD Model

Description

The P28F020-150 is a 2-megabit (256K x 8) CMOS flash memory device designed by Intel. It provides non-volatile storage for applications where data retention is critical.

Applications

  • Embedded systems for firmware storage.
  • Industrial control equipment.
  • Network devices.
  • Older computer BIOS.
  • Data logging.

Features

  • Capacity: 2 Megabit (256K x 8)
  • Organization: Organized as 256K x 8 bits.
  • Technology: CMOS Flash Memory
  • Access Time: 150 ns (nanoseconds)
  • Supply Voltage: Typically 5V (Consult datasheet for exact range).
  • Package Type: Available in DIP and PLCC packages.
  • Erase Suspend: Can interrupt the erase operation to read or program other locations.
  • Low Power: Optimized for low power consumption.

Benefits

  • Non-Volatile: Retains data even without power.
  • Fast Access: Enables quick data retrieval.
  • High Endurance: Can endure numerous erase/program cycles.
  • Cost-Effective: Offers a balance between performance and price.
  • Simple Integration: Utilizes standard interfaces and packages.
  • Reliable: Offers dependable data storage.

Additional Details

Utilizing CMOS technology, the P28F020-150 offers a blend of speed and low power. The 150ns access time is suitable for many applications requiring rapid data access. Its erase suspend functionality provides flexibility during memory operations.

This flash memory solution is a reliable choice for embedded systems and other applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0220 $54.1980
21+ $4.9412 $103.7652
32+ $4.7868 $153.1776
44+ $4.6324 $203.8256
56+ $4.4779 $250.7624
75+ $4.0147 $301.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess