EN
  • EN
  • DE

NH82544EI

Part No NH82544EI
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Gigabit Ethernet Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
RoHS Compliant
Win Source Part Number 1082087-NH82544EI
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NH82544EI CAD Model

Description

The NH82544EI is an Intel Gigabit Ethernet Controller. It is designed to provide high-speed network connectivity for desktop PCs, workstations, and servers. The controller supports Gigabit Ethernet speeds (10/100/1000 Mbps) and offers features like advanced power management, checksum offload, and VLAN support.

Applications

  • Desktop PCs: Provides Gigabit Ethernet connectivity for desktop computers.
  • Workstations: Enables high-speed network access for workstations used in professional environments.
  • Servers: Offers reliable Gigabit Ethernet connections for server systems.
  • Embedded Systems: Can be integrated into embedded systems requiring high-speed network communication.
  • Network Interface Cards (NICs): Used as the core component in Gigabit Ethernet NICs.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds.
  • PCI Interface: Connects to the system via a PCI interface.
  • Checksum Offload: Hardware checksum offload reduces CPU utilization.
  • VLAN Support: Supports VLAN tagging for network segmentation.
  • Advanced Power Management: Features power management capabilities to reduce energy consumption.

Benefits

  • High-Speed Connectivity: Provides fast and reliable network connectivity.
  • Reduced CPU Utilization: Checksum offload reduces the processing burden on the CPU.
  • Network Segmentation: VLAN support enables network segmentation for improved security and management.
  • Energy Efficient: Power management features minimize energy consumption.
  • Easy Integration: Simple to integrate into various systems.

Technical Specifications: The NH82544EI is typically found in a BGA (Ball Grid Array) package. It supports various operating systems, including Windows and Linux. The controller requires a PCI bus slot for connectivity. It features integrated PHY (Physical Layer) circuitry for Ethernet communication. The typical power consumption is relatively low, making it suitable for energy-conscious applications. It adheres to industry standards for Gigabit Ethernet performance and reliability. The controller is a crucial component for enabling high-speed network access in a wide range of computing devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess