EN
  • EN
  • DE

INTEL SSDSC2KG960G8-INTEL - 960GB SSD 2.5 SATA 6G MIX SSDSC2KG960G80

Part No INTEL SSDSC2KG960G8-INTEL - 960GB SSD 2.5 SATA 6G MIX SSDSC2KG960G80
Manufacturer Intel
Catalog Hard Drives
Description 960GB SSD 2.5 SATA 6G MIX SSDSC2KG960G80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423955-INTEL SSDSC2KG960G8-INTEL - 960GB SSD 2.5 SATA 6G MIX SSDSC2KG960G80
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2KG960G8-INTEL - 960GB SSD 2.5 SATA 6G MIX SSDSC2KG960G80 CAD Model

Description

The INTEL SSDSC2KG960G8-INTEL is a substantial solid-state drive that offers 960GB of storage space, designed to meet the needs of data-heavy applications and users with substantial media libraries. This SSD, with a 2.5-inch form factor and a SATA 6Gbps interface, is versatile enough for use in a range of devices from desktops and laptops to advanced server systems. Engineered for balanced performance and capacity, it supports mixed-use applications, blending fast data access with ample storage. It utilizes Intel's latest NAND technology, offering exceptional speed, reliability, and power efficiency compared to traditional hard disk drives. This SSD is specifically designed to endure the rigors of constant read and write cycles, making it an ideal choice for intensive workloads such as database management, virtualization, and content creation. With features like Intel's Data Center Tool for drive management and firmware updates, as well as the Enhanced Power Loss Data Protection to prevent data loss during unexpected power outages, this drive ensures data integrity and security for critical applications. The INTEL SSDSC2KG960G8-INTEL sets the standard for high-capacity, high-performance storage solutions that can significantly enhance the computing experience in professional and enterprise environments.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess