EN
  • EN
  • DE

INTEL SSDSC2BB800G6-INTEL - 800GB SSD 2.5 SATA 6G RI SSDSC2BB800G6 S3510

Part No INTEL SSDSC2BB800G6-INTEL - 800GB SSD 2.5 SATA 6G RI SSDSC2BB800G6 S3510
Manufacturer Intel
Catalog Hard Drives
Description 800GB SSD 2.5 SATA 6G RI SSDSC2BB800G6 S3510
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423978-INTEL SSDSC2BB800G6-INTEL - 800GB SSD 2.5 SATA 6G RI SSDSC2BB800G6 S3510
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2BB800G6-INTEL - 800GB SSD 2.5 SATA 6G RI SSDSC2BB800G6 S3510 CAD Model

Description

The INTEL SSDSC2BB800G6, or the S3510 series 800GB SSD, is a high-capacity solid state drive engineered to meet the needs of business-critical and cloud applications. With a 2.5-inch form factor and utilizing the reliable SATA 6Gb/s interface, this SSD provides substantial storage space without sacrificing performance. It is specifically designed for read-intensive workloads across a wide range of environments, from small businesses to large-scale data centers, offering high levels of reliability, efficiency, and durability. The 800GB capacity ensures ample room for operating systems, applications, and data, making it an ideal solution for servers requiring high uptime and quick access to data. Features such as advanced data protection, energy-efficient performance, and robust error correction mechanisms make the SSDSC2BB800G6 a strong foundation for IT infrastructures demanding consistent performance and long-term reliability. By enhancing data access speeds and system responsiveness, it significantly contributes to overall productivity and efficiency in diverse computing environments.

You May Also Be Interested in

IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess