EN
  • EN
  • DE

INTEL SSDPE2KE016T7 - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T7T P4600

Part No INTEL SSDPE2KE016T7 - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T7T P4600
Manufacturer Intel
Catalog Hard Drives
Description 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T7T P4600
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423965-INTEL SSDPE2KE016T7 - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T7T P4600
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDPE2KE016T7 - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T7T P4600 CAD Model

Description

The Intel SSDPE2KE016T7, from the P4600 Series, represents the pinnacle of SSD technology with its massive 1.6TB capacity and utilization of the NVMe U.2 interface, offering a new level of performance and capacity for enterprise storage solutions. Tailored for the demanding requirements of data centers and enterprise environments, this solid-state drive is housed in a 2.5-inch form factor and connects via the U.2 (SFF-8639) interface, enabling it to deliver outstanding data transfer speeds that far surpass traditional SATA SSDs. The drive is optimized for read-intensive and mixed-use applications, making it an ideal choice for cloud storage, database management, and virtualized infrastructure. Employing Intel's 3D NAND technology, the SSDPE2KE016T7 provides not only a high storage capacity but also improved power efficiency and durability, reducing operating costs and enhancing system reliability. It includes advanced features such as hardware-based encryption for data security, error correction algorithms to ensure data integrity, and end-to-end data protection. With its combination of high capacity, performance, and reliability, the Intel SSDPE2KE016T7 P4600 Series is a superior storage solution for businesses looking to maximize their data center's efficiency and performance.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess