EN
  • EN
  • DE

IBM 00E9966 - 283GB 15K SAS SFF-3 4K BLOCK DISK (IBM i)

Part No IBM 00E9966 - 283GB 15K SAS SFF-3 4K BLOCK DISK (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 283GB 15K SAS SFF-3 4K BLOCK DISK (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418712-IBM 00E9966 - 283GB 15K SAS SFF-3 4K BLOCK DISK (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E9966 - 283GB 15K SAS SFF-3 4K BLOCK DISK (IBM i) CAD Model

Description

The IBM 00E9966 represents the pinnacle of storage solution design for IBM i environments, boasting a 283GB capacity and a swift 15K RPM rotational speed. Engineered specifically for high-demand applications, this SAS SFF-3 4K Block Disk ensures quick and reliable access to critical data. The device's compatibility with the SFF-3 enclosure type signifies its potential for enhancing the storage capabilities of IBM i servers, while adhering to the stringent quality standards set by IBM. The 4K block size is adept at optimizing data storage and retrieval processes, facilitating efficient data management. Through the incorporation of SAS technology, the IBM 00E9966 guarantees a secure and high-speed connection, enabling data transactions to be executed with utmost precision. It stands as a testament to IBM's commitment to delivering superior storage solutions that cater to the evolving needs of IBM i environments.

You May Also Be Interested in

IBM
IBM 00Y2425
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess