EN
  • EN
  • DE

INTEL SRFDJ - INTEL Gold 5218B (2.3GHz - 16C) CPU

Part No INTEL SRFDJ - INTEL Gold 5218B (2.3GHz - 16C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 5218B (2.3GHz - 16C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423762-INTEL SRFDJ - INTEL Gold 5218B (2.3GHz - 16C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFDJ - INTEL Gold 5218B (2.3GHz - 16C) CPU CAD Model

Description

The Intel Gold 5218B CPU is part of the widely acclaimed 2nd Generation Intel Xeon Scalable Family, known as Cascade Lake. It boasts 16 cores and operates at a base frequency of 2.3GHz, designed to handle significant workloads with remarkable efficiency. This processor is packed with 22MB of smart cache, ensuring high-speed access to frequently used data, which drastically reduces latency and enhances overall processing performance. The 5218B model shines in multi-threaded applications thanks to its substantial core count, providing a significant boost in environments where parallel processing is crucial. With a Thermal Design Power (TDP) of 125W, it strikes an optimal balance between energy consumption and computational power. This processor supports Intel Deep Learning Boost (VNNI), enhancing artificial intelligence (AI) inference and training operations. Additionally, it is equipped with Intel Turbo Boost Technology 2.0, allowing it to automatically increase its clock speed beyond its base operating frequency to cater to heavy-duty tasks, thereby ensuring that performance does not falter under load. The Intel Gold 5218B is an ideal choice for data centers and businesses requiring high performance for their computing, database, and AI tasks, offering scalability, security, and reliability.

You May Also Be Interested in

Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess