EN
  • EN
  • DE

INTEL SRF9A - INTEL GOLD 6212U 2.40GHz 24C 36M 165W

Part No INTEL SRF9A - INTEL GOLD 6212U 2.40GHz 24C 36M 165W
Manufacturer Intel
Catalog CPU
Description INTEL GOLD 6212U 2.40GHz 24C 36M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423577-INTEL SRF9A - INTEL GOLD 6212U 2.40GHz 24C 36M 165W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF9A - INTEL GOLD 6212U 2.40GHz 24C 36M 165W CAD Model

Description

The INTEL SRF9A, part of the Intel Xeon Gold series, specifically the 6212U model, is engineered for the most demanding data center and high-performance computing environments. This high-end processor boasts a remarkable 24 cores and 48 threads, thanks to Intel's Hyper-Threading Technology, enabling unmatched parallel processing capabilities for heavy workloads, large-scale virtualization, and complex scientific computations. Operating at a base frequency of 2.40GHz, it ensures high efficiency across a broad spectrum of tasks. With a massive 36MB of L3 cache, it offers expedited access to frequently used data, drastically reducing latency and enhancing overall system performance. The processor's thermal design power (TDP) stands at 165 Watts, reflecting its capability to deliver substantial performance while managing power consumption efficiently. It supports Intel's Deep Learning Boost, empowering it with enhanced artificial intelligence (AI) and machine learning (ML) inference and training capabilities, making it ideal for AI-driven applications and analytics. The 6212U is compatible with DDR4 memory, supporting significant bandwidth and speed improvements over previous generations, thus facilitating faster data processing and improved system responsiveness. Additionally, it supports Intel's Optane Persistent Memory, offering a unique combination of high-capacity, affordability, and persistence, transforming critical data workloads with an unprecedented combination of speed and endurance. The INTEL GOLD 6212U is an outstanding choice for enterprise-level deployment, where reliability, scalability, and peak performance are paramount.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess