EN
  • EN
  • DE

INTEL SR3M3 - INTEL Gold 6137 (3.9GHz - 8C) CPU

Part No INTEL SR3M3 - INTEL Gold 6137 (3.9GHz - 8C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 6137 (3.9GHz - 8C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423854-INTEL SR3M3 - INTEL Gold 6137 (3.9GHz - 8C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3M3 - INTEL Gold 6137 (3.9GHz - 8C) CPU CAD Model

Description

The Intel Gold 6137 CPU is a high-performance processor engineered for mid-range to high-end server configurations. It is part of Intel's Xeon Scalable family, designed to deliver exceptional speed and reliability for demanding enterprise workloads. Operating at a high frequency of 3.9GHz across 8 cores, this CPU provides the computational power needed to handle complex tasks, such as data analytics, cloud computing, and virtualized infrastructures efficiently. With a thermal design power (TDP) of 105 Watts, it maintains a balance between superb performance and power efficiency. The processor incorporates 16.5MB of L3 cache, facilitating quick data retrieval and improving overall system responsiveness. It supports Intel's Hyper-Threading Technology, allowing it to manage 16 threads simultaneously, which enhances its multitasking capabilities. The CPU is compatible with DDR4 memory, providing ample bandwidth for processing large datasets and ensuring smooth operation of memory-intensive applications. The Intel Gold 6137 also features advanced security technologies, including Intel's Software Guard Extensions (SGX) and Trusted Execution Technology (TXT), safeguarding data and system integrity in a secure computing environment. It is an ideal choice for organizations looking to upgrade their server capabilities with a processor that offers a strong blend of performance, security, and efficiency.

You May Also Be Interested in

Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess