EN
  • EN
  • DE

INTEL SR2SJ - Intel E5-4620v4 2.10GHz 10C 25M

Part No INTEL SR2SJ - Intel E5-4620v4 2.10GHz 10C 25M
Manufacturer Intel
Catalog CPU
Description Intel E5-4620v4 2.10GHz 10C 25M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423230-INTEL SR2SJ - Intel E5-4620v4 2.10GHz 10C 25M
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2SJ - Intel E5-4620v4 2.10GHz 10C 25M CAD Model

Description

The INTEL SR2SJ, featuring the Intel E5-4620v4 processor, is a remarkable piece of technology that caters to the demanding needs of data centers and enterprise-level computing. Packed with 10 cores and equipped with a 25 MB cache, this processor operates at a base frequency of 2.10GHz, ensuring that large-scale workloads are handled with efficiency and speed. The Intel E5-4620v4 is designed to fit into the Broadwell-EP architecture, offering an enhancement in performance and energy efficiency over its predecessors. With support for DDR4 memory, this processor provides higher bandwidth and lower power consumption, enabling systems to handle more data and applications simultaneously without compromising on performance. The integration of Intel's vPro Technology and Virtualization Technology, alongside AES New Instructions, ensures that both security and flexibility are at the forefront, making it an ideal solution for virtualized environments and secure computing practices. Furthermore, its compatibility with Intel's C610 series chipsets allows for a wide range of server configurations, from entry-level to high-end, catering to diverse business needs. Whether it’s for virtualization, cloud computing, or high-performance computing, the Intel E5-4620v4 is designed to boost productivity, manageability, and security in complex IT environments.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess