EN
  • EN
  • DE

INTEL SR2N3 - Intel E5-2650v4 2.2GHz 12C 30MB Cache 2400MHz 105W

Part No INTEL SR2N3 - Intel E5-2650v4 2.2GHz 12C 30MB Cache 2400MHz 105W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2650V4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423334-INTEL SR2N3 - Intel E5-2650v4 2.2GHz 12C 30MB Cache 2400MHz 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2N3 - Intel E5-2650v4 2.2GHz 12C 30MB Cache 2400MHz 105W CAD Model

Description

The INTEL SR2N3, equipped with the Intel E5-2650v4 processor, represents a key component of the Intel Xeon E5-2600 v4 family, designed to deliver top-tier performance, efficiency, and reliability for enterprise-grade servers and workstations. With a 2.2GHz base clock speed and 12 cores, this processor is engineered to effortlessly manage demanding workloads, including high-performance computing, data analytics, and enterprise resource planning systems. It supports hyper-threading technology, allowing it to process up to 24 threads concurrently, which significantly improves multitasking and parallel computation capabilities. The processor features an expansive 30MB of SmartCache, which enhances processing speed by minimizing data access times. Built on the Broadwell-EP microarchitecture, it provides notable improvements in performance and power efficiency compared to previous generations. This CPU supports advanced DDR4 memory technology at speeds up to 2400MHz, delivering increased bandwidth and faster data access to meet the demands of memory-intensive applications. With a thermal design power (TDP) of 105W, it ensures optimal performance while maintaining energy efficiency. The processor includes Intel Virtualization Technology for enhanced management of virtualized environments and Intel Turbo Boost Technology 2.0, which automatically increases the clock speed based on workload, thereby optimizing performance. For organizations that require a processor that balances performance, energy efficiency, and advanced features, the INTEL SR2N3 is an exceptional choice.

You May Also Be Interested in

Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess